CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 7913146 | 4008-A9F53102-ND | 66AH5216 |
| Product Name | MCBs | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric |
| Rated Breaking Capacity | 10000 amps | ||
| Number of Poles | 1 | 1 | |
| Mounting Style | Din Rail Mounted | Din Rail Mounted | |
| Text for Mounting | Din rail | DIN Rail | |
| Terminal Type | Screw |