Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
SCHNEIDER ELECTRIC
A9DF7616 -- RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT SCHNEIDER ELECTRIC
Schneider Electric
Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric
A9DF7616
Description
RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric
84AH4669
Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric
84AH4669
RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES
RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Breakers
Product Number
84AH4669
Product Name
Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Circuit Breakers
4404.0049
Specs
Rated Current
3 amps
Trip System Type
Thermal
Mounting Style
Plug-in
View Details
2
suppliers
Green Cubes Technology
2U DC Breaker Panel
Specs
Rated DC Voltage
20 to 60 volts
Rated Current
450 amps
Features
Trip Indicator
View Details
Sensata Technologies
Circuit Breakers & Accessories
209-3-1-62-4-5-30
View Details
2
suppliers
VICFUSE
Circuit Breakers - A-0709Q
Specs
Rated AC Voltage
125 to 250 volts
Rated DC Voltage
24 volts
Rated Current
3 to 20 amps
View Details