Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
SCHNEIDER ELECTRIC
A9D56816 -- RCBOS
Schneider Electric
RCBOs
A9D56816
Description
Schneider Electric A9D56816
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric A9D56816
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RCBOs
245142
RCBOs
245142
Schneider Electric A9D56816
Schneider Electric A9D56816
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Circuit Breakers
Product Number
245142
Product Name
RCBOs
Rated AC Voltage
240 volts
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Automotive Circuit Breakers VF-GCC
Specs
Rated DC Voltage
42 volts
View Details
SCHURTER Inc
Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz
4420.0206
Specs
Rated AC Voltage
277 volts
Rated Current
1 amps
Trip System Type
Thermal Magnetic
View Details
Qualtek Electronics Corp.
QLB Series Thermal Circuit Breaker, 15A
QLB-153-11B3N-3BA
Specs
Rated AC Voltage
125 to 250 volts
Rated Current
15 amps
Trip System Type
Thermal
View Details
2
suppliers
Altech Corp.
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D
1DU30
Specs
Rated AC Voltage
277 volts
Rated DC Voltage
24 volts
Rated Current
30 amps
View Details