CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A21/A23 LAMP TYPE
75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE
16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/2 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
VOLTAGE RATING 277 V
A8 MODEL
Juno Lighting Group
Done
Datasheet
Description
CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A21/A23 LAMP TYPE
75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE
16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/2 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
VOLTAGE RATING 277 V
A8 MODEL
CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A21/A23 LAMP TYPE
75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE
16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/2 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
VOLTAGE RATING 277 V
A8 MODEL
CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A21/A23 LAMP TYPE
75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE
16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE