DOUBLE WALL WASH TYPE
7 3/8 INCH DIA X 10 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A23 100 TO 200 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
A800WD-A23 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOUBLE WALL WASH TYPE
7 3/8 INCH DIA X 10 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A23 100 TO 200 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
A800WD-A23 MODEL
DOUBLE WALL WASH TYPE
7 3/8 INCH DIA X 10 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A23 100 TO 200 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
A800WD-A23 MODEL
DOUBLE WALL WASH TYPE
7 3/8 INCH DIA X 10 1/4 INCH H SIZE
SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON