Juno Lighting Group Incandescent Recessed Housing A8-277F

Description
SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V WITH FUSE AND FUSE HOLDER A8 MODEL
Datasheet
Description
SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V WITH FUSE AND FUSE HOLDER A8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - A8-277F - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
A8-277F
Incandescent Recessed Housing A8-277F
SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V WITH FUSE AND FUSE HOLDER A8 MODEL
  • SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • A21/A23 LAMP TYPE
  • 75 TO 150 W (A21), 100 TO 150 W (A23) LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 277 V
  • WITH FUSE AND FUSE HOLDER
  • A8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A8-277F
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details