Juno Lighting Group Incandescent Recessed Housing A8-2773

Description
RECESSED ROUGH IN HOUSING TYPE UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A8 MODEL
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - A8-2773 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
A8-2773
Incandescent Recessed Housing A8-2773
RECESSED ROUGH IN HOUSING TYPE UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A8 MODEL
  • RECESSED ROUGH IN HOUSING TYPE
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR38 LAMP TYPE
  • 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 277 V
  • A8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A8-2773
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details