Juno Lighting Group Incandescent Recessed Housing A6W

Description
CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 8 3/8 INCH (A19), 9 1/8 INCH (A20) UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 40 TO 100 W (A19), 75 TO 200 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 7 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V A6W MODEL
Datasheet
Description
CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 8 3/8 INCH (A19), 9 1/8 INCH (A20) UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 40 TO 100 W (A19), 75 TO 200 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 7 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V A6W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - A6W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
A6W
Incandescent Recessed Housing A6W
CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 8 3/8 INCH (A19), 9 1/8 INCH (A20) UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21 LAMP TYPE 40 TO 100 W (A19), 75 TO 200 W (A21) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 7 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 120 V A6W MODEL
  • CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
  • 8 3/8 INCH (A19), 9 1/8 INCH (A20)
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/A21 LAMP TYPE
  • 40 TO 100 W (A19), 75 TO 200 W (A21) LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 7 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 120 V
  • A6W MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A6W
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details