Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A650WS-GS-WH

Description
SINGLE WALL WASH TYPE 6 INCH DIA X 6 INCH H SIZE SATIN GOLD ALZAK[R] REFLECTOR FINISH INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE A650WS MODEL
Datasheet
Description
SINGLE WALL WASH TYPE 6 INCH DIA X 6 INCH H SIZE SATIN GOLD ALZAK[R] REFLECTOR FINISH INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE A650WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A650WS-GS-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A650WS-GS-WH
Incandescent/Fluorescent/Hid Recessed Trim A650WS-GS-WH
SINGLE WALL WASH TYPE 6 INCH DIA X 6 INCH H SIZE SATIN GOLD ALZAK[R] REFLECTOR FINISH INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE A650WS MODEL
  • SINGLE WALL WASH TYPE
  • 6 INCH DIA X 6 INCH H SIZE
  • SATIN GOLD ALZAK[R] REFLECTOR FINISH
  • INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • A650WS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A650WS-GS-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details