BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A21 75 TO 200 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
A600B-A21 MODEL
Juno Lighting Group
Done
Datasheet
Description
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A21 75 TO 200 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
A600B-A21 MODEL
Incandescent/Fluorescent/Hid Recessed Trim
A6-B21-BL
Incandescent/Fluorescent/Hid Recessed Trim
A6-B21-BL
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A21 75 TO 200 W INCANDESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
A600B-A21 MODEL
BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
5 1/2 INCH DIA X 9 1/2 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON