Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A4-ORP20-CS

Description
OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 7 1/2 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P400-P20 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 7 1/2 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P400-P20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A4-ORP20-CS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A4-ORP20-CS
Incandescent/Fluorescent/Hid Recessed Trim A4-ORP20-CS
OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 7 1/2 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND P400-P20 MODEL
  • OPEN REFLECTOR TYPE
  • 4 3/8 INCH DIA X 7 1/2 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 40 TO 75 W, PAR20 50 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • P400-P20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A4-ORP20-CS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details