Juno Lighting Group Area/Roadway Light A2175PSQTAVL

Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ASYMMETRICAL DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH CLEAR HID LAMP A2 MODEL
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ASYMMETRICAL DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH CLEAR HID LAMP A2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - A2175PSQTAVL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
A2175PSQTAVL
Area/Roadway Light A2175PSQTAVL
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ASYMMETRICAL DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH CLEAR HID LAMP A2 MODEL
  • BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • TWO BOLT KEYHOLE MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ASYMMETRICAL DISTRIBUTION/BEAM SPREAD
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
  • WITH CLEAR HID LAMP
  • A2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A2175PSQTAVL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details