Schneider Electric, Ltd. Starter A203F60

Description
STARTER 135AMP 600V NEMA SIZE 4. FREE 2 YEAR RADWELL WARRANTY
Description
STARTER 135AMP 600V NEMA SIZE 4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 57420600 - Radwell International
Willingboro, NJ, United States
Starter
57420600
Starter 57420600
STARTER 135AMP 600V NEMA SIZE 4. FREE 2 YEAR RADWELL WARRANTY

STARTER 135AMP 600V NEMA SIZE 4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57420600
Product Name Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details