Juno Lighting Group Area/Roadway Light A1132CFUNFT

Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 132 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND NUMBER OF LAMPS 1 APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H A1 MODEL
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 132 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND NUMBER OF LAMPS 1 APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H A1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - A1132CFUNFT - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
A1132CFUNFT
Area/Roadway Light A1132CFUNFT
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 132 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND NUMBER OF LAMPS 1 APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H A1 MODEL
  • BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • TWO BOLT KEYHOLE MOUNTING
  • ELECTRONIC BALLAST TYPE
  • GX24Q BASE COMPACT FLUORESCENT LAMP TYPE
  • 132 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • FORWARD THROW DISTRIBUTION/BEAM SPREAD
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • NUMBER OF LAMPS 1
  • APPLICATION WET LOCATION
  • SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H
  • A1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A1132CFUNFT
Product Name Area/Roadway Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details