Schneider Electric Voltage Transformer, 480V, 9Kva, 60Hz; Input Voltage Square D By Schneider Electric 9T2F

Description
VOLTAGE TRANSFORMER, 480V, 9KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:9kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 480V, 9KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:9kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 480V, 9Kva, 60Hz; Input Voltage Square D By Schneider Electric - 81C4212 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 480V, 9Kva, 60Hz; Input Voltage Square D By Schneider Electric
81C4212
Voltage Transformer, 480V, 9Kva, 60Hz; Input Voltage Square D By Schneider Electric 81C4212
VOLTAGE TRANSFORMER, 480V, 9KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:9kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 480V, 9KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:9kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 81C4212
Product Name Voltage Transformer, 480V, 9Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E6 Hz
View Details
Balun (1:1 Ratio) - QPP0021 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details