Juno Lighting Group Pendant Light Fixture 9P-ED50MW-CL

Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 18 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE METAL HALIDE LAMP TYPE ED17 MEDIUM LAMP BASE TYPE INDY[T], JUNO[R] BRAND WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST NOMINAL APERTURE SIZE 9 INCH CEILING OPENING SIZE 7 3/8 INCH LAMP MOUNTING POSITION VERTICAL 9P MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 18 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE METAL HALIDE LAMP TYPE ED17 MEDIUM LAMP BASE TYPE INDY[T], JUNO[R] BRAND WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST NOMINAL APERTURE SIZE 9 INCH CEILING OPENING SIZE 7 3/8 INCH LAMP MOUNTING POSITION VERTICAL 9P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 9P-ED50MW-CL - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
9P-ED50MW-CL
Pendant Light Fixture 9P-ED50MW-CL
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 18 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE METAL HALIDE LAMP TYPE ED17 MEDIUM LAMP BASE TYPE INDY[T], JUNO[R] BRAND WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST NOMINAL APERTURE SIZE 9 INCH CEILING OPENING SIZE 7 3/8 INCH LAMP MOUNTING POSITION VERTICAL 9P MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE BAKED TEXTURED POWDER COATED FINISH
  • 9 INCH
  • 18 1/2 INCH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 50 W WATTAGE
  • METAL HALIDE LAMP TYPE
  • ED17 MEDIUM LAMP BASE TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST
  • NOMINAL APERTURE SIZE 9 INCH
  • CEILING OPENING SIZE 7 3/8 INCH
  • LAMP MOUNTING POSITION VERTICAL
  • 9P MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 9P-ED50MW-CL
Product Name Pendant Light Fixture
Fixture Type Ceiling Fixtures; Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details