The 9AS1A52-24 is a SPST-NO miniature power relay with a 30 A switching rating for AC applications at 240 VAC 50/60 Hz and 24 VAC 50/60 Hz, featuring silver alloy contacts, flange mounting, and quick-connect terminals. It operates with a 24 VAC coil, has Class F insulation rated for a maximum coil temperature of 155°C, and meets UL508 and UL873 standards. The relay has a 15 ms operating time, 100,000 electrical life operations at rated load, and 10,000,000 mechanical life operations. It supports an ambient operating temperature range of -40°C to +55°C, a dielectric strength of 2500 V between coil and contacts, and weighs 33 grams.
General Purpose Relays 9A Mini Power Relay SPST-NO, 30A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 9AS1A52-24 |
| Product Name | General Purpose Relays |
| Relay Type | General |