Schneider Electric Dpa Auxiliary Contact, 1Nc 1No, 10A, 600Vac; For Use With Square D By Schneider Electric 9999DD11

Description
DPA AUXILIARY CONTACT, 1NC 1NO, 10A, 600VAC; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes
Description
DPA AUXILIARY CONTACT, 1NC 1NO, 10A, 600VAC; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dpa Auxiliary Contact, 1Nc 1No, 10A, 600Vac; For Use With Square D By Schneider Electric - 82R5574 - Newark, An Avnet Company
Chicago, IL, United States
Dpa Auxiliary Contact, 1Nc 1No, 10A, 600Vac; For Use With Square D By Schneider Electric
82R5574
Dpa Auxiliary Contact, 1Nc 1No, 10A, 600Vac; For Use With Square D By Schneider Electric 82R5574
DPA AUXILIARY CONTACT, 1NC 1NO, 10A, 600VAC; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes

DPA AUXILIARY CONTACT, 1NC 1NO, 10A, 600VAC; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1NC; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 82R5574
Product Name Dpa Auxiliary Contact, 1Nc 1No, 10A, 600Vac; For Use With Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 1616010-6 - TE Connectivity
Specs
Poles 3
VAC 115 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX12CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490244312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details