Schneider Electric Disconnect Switch; No. Of Poles Square D By Schneider Electric 9422ATDN601

Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet
Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch; No. Of Poles Square D By Schneider Electric - 17B3622 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch; No. Of Poles Square D By Schneider Electric
17B3622
Disconnect Switch; No. Of Poles Square D By Schneider Electric 17B3622
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Disconnect Switches
Product Number 17B3622
Product Name Disconnect Switch; No. Of Poles Square D By Schneider Electric
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1154158 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details