Schneider Electric Disconnect Switch; No. Of Poles Square D By Schneider Electric 9422ATDF632

Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet
Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch; No. Of Poles Square D By Schneider Electric - 18C0136 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch; No. Of Poles Square D By Schneider Electric
18C0136
Disconnect Switch; No. Of Poles Square D By Schneider Electric 18C0136
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Disconnect Switches
Product Number 18C0136
Product Name Disconnect Switch; No. Of Poles Square D By Schneider Electric
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1444816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
Disconnect Switch - 1494GX-DC3H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 100 amps
View Details