Schneider Electric Disconnect Switch; No. Of Poles Square D By Schneider Electric 9422ATCN302

Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet
Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch; No. Of Poles Square D By Schneider Electric - 18C0135 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch; No. Of Poles Square D By Schneider Electric
18C0135
Disconnect Switch; No. Of Poles Square D By Schneider Electric 18C0135
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Disconnect Switches
Product Number 18C0135
Product Name Disconnect Switch; No. Of Poles Square D By Schneider Electric
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Switch Disconnectors - 1812587 - RS Components, Ltd.
Specs
Type Fusible
Poles 2P; 2
Fuse Type 10.3 x 38 mm
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details