Schneider Electric Disconnect Switch; No. Of Poles Square D By Schneider Electric 9422ATCF332

Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet
Description
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch; No. Of Poles Square D By Schneider Electric - 17B3617 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch; No. Of Poles Square D By Schneider Electric
17B3617
Disconnect Switch; No. Of Poles Square D By Schneider Electric 17B3617
DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Disconnect Switches
Product Number 17B3617
Product Name Disconnect Switch; No. Of Poles Square D By Schneider Electric
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KET316UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Disconnect Switch - 1494G-DF3N-98-203W-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 100 amps
View Details