Non-fused sheet metal enclosed motor disconnect switch for 3-pole applications, rated for 16 A general purpose current and 600 V AC maximum voltage. The switch accommodates 14-8 AWG copper conductors with a terminal torque of 16 lb. in. (1.8 Nm) and features a lockable handle compatible with up to three padlocks. Enclosed in a UL Type 4 housing with IP65 protection, it is suitable for harsh environments and offers 10 kA short-circuit withstand rating. Dimensions are 150 mm × 161 mm × 110 mm, weighing 2.1 kg (4.63 lb.). Termination uses No. 2 Pozidrive screws, and auxiliary contacts KU1.V and KU2.V are compatible. The switch is rated for motor full-load amps of 14 A at 480 V AC and 9 A at 600 V AC, with horsepower ratings up to 1 HP at 110-120 V AC for single-phase and 2 HP for three-phase.
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | KET316UL |
| Product Name | Motor Disconnect Switches |
| Current Rating | 40 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 10 HP |