Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 9324-SC

Description
FROSTED LUMINOUS DISC TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 9324 MODEL
Datasheet
Description
FROSTED LUMINOUS DISC TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 9324 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 9324-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
9324-SC
Incandescent/Fluorescent/HID Recessed Trim 9324-SC
FROSTED LUMINOUS DISC TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 9324 MODEL
  • FROSTED LUMINOUS DISC TYPE
  • 7-5/8 INCH DIA SIZE
  • SATIN CHROME FINISH
  • IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-1/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR30 65 W INCANDESCENT LAMP TYPE
  • 9324 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 9324-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details