Flange Mount Miniature Relays, 30 A Current Rating, == 10% Voltage Drop
POWER RELAY, 24VAC, 30A, DPDT, PANEL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:30A; Product Range:92 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277V; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays DPST-NO 30 Amp 92 DIN Flange Mount
General Purpose Relays DPST-NO 30 Amp 92 DIN Flange Mount
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-92S11A22D-24-ND | 70185035 | 02AC9345 | 92S11A22D-24 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Ctrl-V 24AC;30A-NO, 3A-NC;300V;Panel Mnt;QC Term | Power Relay, 24Vac, 30A, Dpdt, Panel; Contact Configuration Schneider Electric/legacy Relay | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | DIN; Panel | DIN; DIN Rail, Panel | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 131 F (-40 to 55 C) | -67 F (-55 C) |