TERMINAL BLOCK, 600V 30AMP NEMA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN, 18-10AWG; No. of Positions:2Positions
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 57410326 | 50F4247 |
| Product Name | Terminal Blk/Strip Wiring Dev | Terminal Block, Din, 18-10Awg; No. Of Positions Square D By Schneider Electric |
| North American | 18 to 10 AWG |