Schneider Electric Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric 9080GCB30

Description
TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:3A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:3A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric - 50F4225 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
50F4225
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric 50F4225
TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:3A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:3A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50F4225
Product Name Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-GCC -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
Circuit Breakers - 486-2393-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C8UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers