Schneider Electric, Ltd. Fuseholders 9080FB1611CC

Description
TERMINAL BLOCK FUSEHOLDER 600V 3
Request a Quote Datasheet
Description
TERMINAL BLOCK FUSEHOLDER 600V 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 4008-9080FB1611CC-ND - DigiKey
Thief River Falls, MN, United States
TERMINAL BLOCK FUSEHOLDER 600V 3

TERMINAL BLOCK FUSEHOLDER 600V 3

Buy Now Datasheet
Fuse Holder - 57409930 - Radwell International
Willingboro, NJ, United States
Fuse Holder
57409930
Fuse Holder 57409930
TERMINAL BLOCK FUSEHOLDER, 600V 30A T-FB. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK FUSEHOLDER, 600V 30A T-FB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 4008-9080FB1611CC-ND 57409930
Product Name Fuseholders Fuse Holder
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-111 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 73861629 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details