Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
9070TF350D5 -- TRANSFORMER CONTROL 350VA 600V-120V SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Transformer Control 350Va 600V-120V Square D By Schneider Electric
9070TF350D5
Description
TRANSFORMER CONTROL 350VA 600V-120V
Newark, An Avnet Company
Done
Description
TRANSFORMER CONTROL 350VA 600V-120V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 350Va 600V-120V Square D By Schneider Electric
17B2961
Transformer Control 350Va 600V-120V Square D By Schneider Electric
17B2961
TRANSFORMER CONTROL 350VA 600V-120V
TRANSFORMER CONTROL 350VA 600V-120V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
17B2961
Product Name
Transformer Control 350Va 600V-120V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
Single Secondary Chassis Mount Power Transformers
F-219X
Specs
Category
Power
Other Transformer Types / Applications
Industrial Control Transformer
Mounting
Chassis
View Details
5
suppliers
BARTEC
Transformer
transformer-ac-24-v-500-ma
Specs
Category
Signal
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Majestic Transformer Co.
Custom Built Electrical Transformers
Specs
Category
Power; Signal (optional feature)
Other Transformer Types / Applications
Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns
Variable
View Details
Mini-Circuits
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω
TMO-1-1+
Specs
Category
Signal
Other Transformer Types / Applications
RF
Winding Turns
One to One
View Details