Schneider Electric Transformer Control 500Va 600V-24V Square D By Schneider Electric 9070T500D16

Description
TRANSFORMER CONTROL 500VA 600V-24V
Description
TRANSFORMER CONTROL 500VA 600V-24V

Suppliers

Company
Product
Description
Supplier Links
Transformer Control 500Va 600V-24V Square D By Schneider Electric - 11R2652 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 500Va 600V-24V Square D By Schneider Electric
11R2652
Transformer Control 500Va 600V-24V Square D By Schneider Electric 11R2652
TRANSFORMER CONTROL 500VA 600V-24V

TRANSFORMER CONTROL 500VA 600V-24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11R2652
Product Name Transformer Control 500Va 600V-24V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Step Down Transformers - 6-1672209-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details