The 9065SFC20 is a solid state overload relay designed for motor protection in 3-phase applications with a rated current range of 3 to 9 A and a maximum operational voltage of 600 V AC. It is mounting plate-mounted and has physical dimensions of 2.69 in height, 3.26 in width, and 3.90 in depth, weighing 1.21 lb (0.55 kg). The product complies with NEMA size 00, is RoHS compliant, mercury free, and PVC free. It carries a 18-month warranty and is classified as a Green Premium product. The relay meets EU RoHS and China RoHS regulations and includes a California Proposition 65 warning for lead exposure.
Contact Configuration:-; Load Current:9A; Operating Voltage Max:600VAC; Relay Mounting:-; Relay Terminals:-; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 17B2643 |
| Product Name | Contact Configuration Square D By Schneider Electric |
| Application Type | Latching |