Schneider Electric Time Delay Relay, Dpdt, 30S, 24V; Contact Voltage Vdc Square D By Schneider Electric 9050JCK2F30V14

Description
TIME DELAY RELAY, DPDT, 30S, 24V; Contact Voltage VDC:-; Time Min:-; Time Max:30s; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Nom Input Voltage:24V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 30S, 24V; Contact Voltage VDC:-; Time Min:-; Time Max:30s; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Nom Input Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 30S, 24V; Contact Voltage Vdc Square D By Schneider Electric - 20K6948 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30S, 24V; Contact Voltage Vdc Square D By Schneider Electric
20K6948
Time Delay Relay, Dpdt, 30S, 24V; Contact Voltage Vdc Square D By Schneider Electric 20K6948
TIME DELAY RELAY, DPDT, 30S, 24V; Contact Voltage VDC:-; Time Min:-; Time Max:30s; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Nom Input Voltage:24V RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 30S, 24V; Contact Voltage VDC:-; Time Min:-; Time Max:30s; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V; Nom Input Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20K6948
Product Name Time Delay Relay, Dpdt, 30S, 24V; Contact Voltage Vdc Square D By Schneider Electric
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details