RELAY TIME DELAY 30SEC 10A 240V
Off-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 240VAC Socketable
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 4008-9050JCK22V20-ND | 9050JCK22V20 |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.3 Sec ~ 30 Sec | 0.3 Sec ~ 30 Sec |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable |
| Timer Type | Off-Delay | Off-Delay |
| Function Type | Single Function |