Schneider Electric Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric 9038CG31

Description
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038C Series RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric - 17B2309 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric
17B2309
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric 17B2309
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038C Series RoHS Compliant: Yes

FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 17B2309
Product Name Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Float Switches - 2348845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details