LIMIT SW, SPDT, PLUNGER, 0.1A, 125VAC; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Operating Force Max:80ozf; Product Range:Miniature Potted 9007 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 70Y5247 |
| Product Name | Limit Sw, Spdt, Plunger, 0.1A, 125Vac; Limit Switch Actuator Schneider Electric |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |