Schneider Electric Proximity Sensors 9006PA18

Description
Proximity Sensors INDUCTIVE SENSOR MNTING BRACKET 18MM
Datasheet
Description
Proximity Sensors INDUCTIVE SENSOR MNTING BRACKET 18MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
9006PA18
Proximity Sensors 9006PA18
Proximity Sensors INDUCTIVE SENSOR MNTING BRACKET 18MM

Proximity Sensors INDUCTIVE SENSOR MNTING BRACKET 18MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 9006PA18
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal sensor - confocalDT IFS2404/90-2(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3780 to 0.4567 inch (9.6 to 11.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details