Schneider Electric Selector Switch Heads 9001KS53FB

Description
Schneider Electric 9001KS53FB
Request a Quote Datasheet
Description
Schneider Electric 9001KS53FB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch Heads - 516007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switch Heads
516007
Selector Switch Heads 516007
Schneider Electric 9001KS53FB

Schneider Electric 9001KS53FB

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
9001KS53FB
Keylock Switches 9001KS53FB
Keylock Switches 30MM SELECTOR SWITCH 3 POSITION

Keylock Switches 30MM SELECTOR SWITCH 3 POSITION

Buy Now Datasheet
Selector Switch - 57365265 - Radwell International
Willingboro, NJ, United States
Selector Switch
57365265
Selector Switch 57365265
SELECTOR SWITCH, 30 MM MOUNT DIAMETER, 3 POSITION, MOMENTARY (MO), HANDLE OPERATED, BLACK LONG HANDLE, SPRING RETURN, METAL BEZEL, WITHOUT CONTACT BLOCK, IP66. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 30 MM MOUNT DIAMETER, 3 POSITION, MOMENTARY (MO), HANDLE OPERATED, BLACK LONG HANDLE, SPRING RETURN, METAL BEZEL, WITHOUT CONTACT BLOCK, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 516007 9001KS53FB 57365265
Product Name Selector Switch Heads Keylock Switches Selector Switch
Positions per Pole 3
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KR16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details