Schneider Electric Selector Switch Operator 30Mm T-K Schneider Electric 9001KS43FB

Description
SELECTOR SWITCH OPERATOR 30MM T-K
Description
SELECTOR SWITCH OPERATOR 30MM T-K
Datasheet
Datasheet Summary
Powered by GS/AI

The 9001KS43FB is a stay-put selector switch operator for the Harmony 9001KS series, featuring a black long handle and an octagonal head with three positions at ±45°. It has a mounting diameter of 30 mm and a chrome-plated metal bezel. The unit has no contact block, a mechanical durability of 500,000 cycles, and operates in ambient temperatures from -25°C to 70°C. It is rated IP66 and complies with NEMA 1, 2, 3, 3R, 4, and 12 standards. Vibration resistance is 7 gn (2 to 500 Hz) and shock resistance is 50 gn, both per IEC standards. The product weighs 0.172 kg and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 9001KS43FB is a stay-put selector switch operator for the Harmony 9001KS series, featuring a black long handle and an octagonal head with three positions at ±45°. It has a mounting diameter of 30 mm and a chrome-plated metal bezel. The unit has no contact block, a mechanical durability of 500,000 cycles, and operates in ambient temperatures from -25°C to 70°C. It is rated IP66 and complies with NEMA 1, 2, 3, 3R, 4, and 12 standards. Vibration resistance is 7 gn (2 to 500 Hz) and shock resistance is 50 gn, both per IEC standards. The product weighs 0.172 kg and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Selector Switch Operator 30Mm T-K Schneider Electric - 16B9542 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch Operator 30Mm T-K Schneider Electric
16B9542
Selector Switch Operator 30Mm T-K Schneider Electric 16B9542
SELECTOR SWITCH OPERATOR 30MM T-K

SELECTOR SWITCH OPERATOR 30MM T-K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B9542
Product Name Selector Switch Operator 30Mm T-K Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.01 - Step relay 10A - 270181100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers