NKK Switches
Hardware
AT3076JC
Description
UB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Description
UB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AT3076JC |
|
Product Name
|
Hardware |
|
Features
|
Illuminated Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Round Button
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Max AC Voltage Rating
110 volts
Max DC Voltage Rating
110 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed; Illuminated Switch
View Details