Schmersal Inc. Push Button Contact Blocks & Light Blocks EF03.3

Description
Schmersal EF03.3 Contact Block
Request a Quote
Description
Schmersal EF03.3 Contact Block
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Contact Blocks & Light Blocks - 7420773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Contact Blocks & Light Blocks
7420773
Push Button Contact Blocks & Light Blocks 7420773
Schmersal EF03.3 Contact Block

Schmersal EF03.3 Contact Block

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pushbutton Switches
Product Number 7420773
Product Name Push Button Contact Blocks & Light Blocks
Configuration Normally Open (NO)
Switching Mechanism No
Terminal Type Flat Plug-In Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329388-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR70RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details