Schneider Electric Joystick 600Vac 10A 30Mm T-K Rohs Compliant Schneider Electric 9001K71H7

Description
JOYSTICK 600VAC 10A 30MM T-K ROHS COMPLIANT: YES
Description
JOYSTICK 600VAC 10A 30MM T-K ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 9001K71H7 is a spring-return joystick controller with three positions and two normally open contacts, designed for control applications. It features a 30 mm mounting diameter, an octagonal head, and screw clamp terminals for wire sizes 0.22 to 1.5 mm². The device has a rated operational current of 3 A at 240 V AC-15 and 0.55 A at 125 V DC-13, with a rated insulation voltage of 250 V and impulse withstand voltage of 2.5 kV. It complies with IEC 60947-1, IEC 60947-5-1, UL 508, CSA C22.2 No 14, and NEMA standards 1, 2, 3, 3R, 4, 12, and 13, and is rated IP66. The operating temperature range is -25 °C to 70 °C, with storage from -40 °C to 70 °C. It satisfies vibration resistance of 7 gn and shock resistance of 50 gn. The product weighs 0.372 kg and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 9001K71H7 is a spring-return joystick controller with three positions and two normally open contacts, designed for control applications. It features a 30 mm mounting diameter, an octagonal head, and screw clamp terminals for wire sizes 0.22 to 1.5 mm². The device has a rated operational current of 3 A at 240 V AC-15 and 0.55 A at 125 V DC-13, with a rated insulation voltage of 250 V and impulse withstand voltage of 2.5 kV. It complies with IEC 60947-1, IEC 60947-5-1, UL 508, CSA C22.2 No 14, and NEMA standards 1, 2, 3, 3R, 4, 12, and 13, and is rated IP66. The operating temperature range is -25 °C to 70 °C, with storage from -40 °C to 70 °C. It satisfies vibration resistance of 7 gn and shock resistance of 50 gn. The product weighs 0.372 kg and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Joystick 600Vac 10A 30Mm T-K Rohs Compliant Schneider Electric - 17C9793 - Newark, An Avnet Company
Chicago, IL, United States
Joystick 600Vac 10A 30Mm T-K Rohs Compliant Schneider Electric
17C9793
Joystick 600Vac 10A 30Mm T-K Rohs Compliant Schneider Electric 17C9793
JOYSTICK 600VAC 10A 30MM T-K ROHS COMPLIANT: YES

JOYSTICK 600VAC 10A 30MM T-K ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 17C9793
Product Name Joystick 600Vac 10A 30Mm T-K Rohs Compliant Schneider Electric
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details