8998BW451 -- MCC4 80A C/B FEEDER 12 SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Mcc4 80A C/b Feeder 12 Square D By Schneider Electric
8998BW451
Description
MCC4 80A C/B Feeder 12"
Description
MCC4 80A C/B Feeder 12"
Suppliers
Mcc4 80A C/b Feeder 12 Square D By Schneider Electric
81C4177
Supplier's Site
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
81C4177 |
|
Product Name
|
Mcc4 80A C/b Feeder 12 Square D By Schneider Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCBoard; Pcb mount
Approvals
Ce; RoHS
Resistance
0 ohms
View Details
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 185 F (-40 to 85 C)
AC Voltage
400 volts
View Details
3 suppliers