Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
SCHNEIDER ELECTRIC
8965DPR44V02 -- MOTOR DRIVER BOARDS, MODULES
Schneider Electric
Motor Driver Boards, Modules
8965DPR44V02
Description
HOIST CONTACTOR 600VAC 40A DPR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HOIST CONTACTOR 600VAC 40A DPR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motor Driver Boards, Modules
4008-8965DPR44V02-ND
Motor Driver Boards, Modules
4008-8965DPR44V02-ND
HOIST CONTACTOR 600VAC 40A DPR
HOIST CONTACTOR 600VAC 40A DPR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
AC Motor Drives
Product Number
4008-8965DPR44V02-ND
Product Name
Motor Driver Boards, Modules
Configuration
Chassis Mount
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Drives Division
iQpump1000 Pump Drive (VFD), 240V 3-Phase, 100 HP, Flange Mount
CIMR-PW2A0250UAA
Specs
AC Input
240 volts
Phase
Three Phase
Power
74615 watts
View Details
PI (Physik Instrumente) L.P.
Motion Controller
G-902.RxE
Specs
Axes
4.0
Motor / System
AC Servo
Setup
Computer
View Details
RS Components, Ltd.
Linear Actuator Controllers
1774523
View Details
Allen-Bradley / Rockwell Automation
AC Drive
20AC043A0AYNANC0
Specs
AC Input
400 volts
Phase
Three Phase
View Details