Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of rated voltages, the new FRENIC-Mini (C2) strikes an optimal balance between price and performance.
Drive, AC, 0.25HP, 240V, 1.5A, CT,OP
| Fuji Electric Corp. of America | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Motor Speed Controllers | AC Motor Drives |
| Product Number | FRN0002C2S-2U | FRN0002C2S-2U |
| Product Name | FRENIC-Mini (C2) AC Drive | FUIC AC |
| Motor / System | Induction; Synchronous; Sensorless Vector | |
| Power | 187 watts | |
| Product | Variable Speed | |
| PC-Based Bus | RS485 |