Schneider Electric Lighting Contactor; Load Current Inductive Square D By Schneider Electric 8903LO80V02

Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:8PST; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No
Datasheet
Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:8PST; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Contactor; Load Current Inductive Square D By Schneider Electric - 16B7679 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Contactor; Load Current Inductive Square D By Schneider Electric
16B7679
Lighting Contactor; Load Current Inductive Square D By Schneider Electric 16B7679
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:8PST; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No

LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:8PST; No. of Poles:8 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B7679
Product Name Lighting Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A124438-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX14CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227201101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details