Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 8870C-WH

Description
MULTIPLIER CONE TRIM TYPE 7 5/8 INCH DIA X 10 7/8 INCH H SIZE SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH M8 SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 70/100/150 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
Datasheet
Description
MULTIPLIER CONE TRIM TYPE 7 5/8 INCH DIA X 10 7/8 INCH H SIZE SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH M8 SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 70/100/150 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 8870C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
8870C-WH
Incandescent/Fluorescent/Hid Recessed Trim 8870C-WH
MULTIPLIER CONE TRIM TYPE 7 5/8 INCH DIA X 10 7/8 INCH H SIZE SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH M8 SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 70/100/150 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
  • MULTIPLIER CONE TRIM TYPE
  • 7 5/8 INCH DIA X 10 7/8 INCH H SIZE
  • SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH
  • M8 SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 70/100/150 W METAL HALIDE HID LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 8870C-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details