Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 8840-WH

Description
PRISMATIC LENS WITH REGRESSED BAFFLE TYPE 7 5/8 INCH DIA X 10 7/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 70/100 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
Datasheet
Description
PRISMATIC LENS WITH REGRESSED BAFFLE TYPE 7 5/8 INCH DIA X 10 7/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 70/100 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 8840-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
8840-WH
Incandescent/Fluorescent/HID Recessed Trim 8840-WH
PRISMATIC LENS WITH REGRESSED BAFFLE TYPE 7 5/8 INCH DIA X 10 7/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 70/100 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
  • PRISMATIC LENS WITH REGRESSED BAFFLE TYPE
  • 7 5/8 INCH DIA X 10 7/8 INCH H SIZE
  • BLACK BAFFLE, WHITE TRIM RING FINISH
  • M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 70/100 W METAL HALIDE HID LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 8840-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details