OPEN MULTIPLIER WITH SAFETY LENS TYPE
7 5/8 INCH DIA X 10 7/8 INCH H SIZE
CLEAR LENS, SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH
M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 70/100 W METAL HALIDE HID LAMP TYPE
JUNO[R] BRAND
Juno Lighting Group
Done
Datasheet
Description
OPEN MULTIPLIER WITH SAFETY LENS TYPE
7 5/8 INCH DIA X 10 7/8 INCH H SIZE
CLEAR LENS, SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH
M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 70/100 W METAL HALIDE HID LAMP TYPE
JUNO[R] BRAND
Incandescent/Fluorescent/HID Recessed Trim
8800C-WH
Incandescent/Fluorescent/HID Recessed Trim
8800C-WH
OPEN MULTIPLIER WITH SAFETY LENS TYPE
7 5/8 INCH DIA X 10 7/8 INCH H SIZE
CLEAR LENS, SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH
M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 70/100 W METAL HALIDE HID LAMP TYPE
JUNO[R] BRAND
OPEN MULTIPLIER WITH SAFETY LENS TYPE
7 5/8 INCH DIA X 10 7/8 INCH H SIZE
CLEAR LENS, SPECULAR CLEAR REFLECTOR, WHITE TRIM RING FINISH
M8-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON