Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 8 Amp
Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 8 Amp
The new DIN-Mountable 861 Solid State relay with an internal heat sink is the first complete solid state relay with no moving parts; in a modular package.
• Offers a “One Stop Solution” for Your Power Management System
• Available in Most Popular SSR Configurations
• First Fully-Integrated, Modular Style Solid State Relay on the Market.
• Engineering Availability Allows for Customized Relay Solutions
SSR, DIN RAIL MOUNT, 150VDC, 32VDC, 8A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861SSR208-DD | 70185215 | 30M2665 |
| Product Name | Solid State Relays - Industrial Mount | Relay;SSR;Power;SPST-NO;Cur-Rtg 8A;Ctrl-V 3.5-32DC;Vol-Rtg 3-150DC;DIN Rail Mnt | Ssr, Din Rail Mount, 150Vdc, 32Vdc, 8A; Contact Configuration Schneider Electric/legacy Relay |
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Mounting | DIN | DIN; DIN Rail | |
| Approvals | cULus, CE | RoHS | |
| Input Voltage (Control Signal) Type | DC |