Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176440-G3VM-21LR1
Packaging: Tube
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 450mA
Categories: Relays
Supplier Device Package: 4-SSOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD (0.165", 4.20mm)
On-State Resistance (Maximum): 1.2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Communications & Networking
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 20V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
SSR RELAY SPST-NO 450MA 0-20V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1176440-G3VM-21LR1 | Z1622-ND | G3VM-21LR1 |
| Product Name | Electronic Surplus - G3VM-21LR1 | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |